Capital Lighting, Inc. E20285-20 Island/Pool Table-4 Light + 445365

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Length 24.00 Bulb Type: G4 T3 Qty: 10 Wattage: 20 Finish: Brushed Aluminum Weight: 14.7 Product Name: Ten Light Pendant UPC: 845094013280 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Length 24.00 Bulb Type: G4 T3 Qty: 10 Wattage: 20 Finish: Brushed Aluminum Weight: 14.7 Product Name: Ten Light Pendant UPC: 845094013280 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20285-20 Island/Pool Table-4 Light + - 445365 - Capital Lighting, Inc.
Columbus, OH, USA
E20285-20 Island/Pool Table-4 Light +
445365
E20285-20 Island/Pool Table-4 Light + 445365
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Length 24.00 Bulb Type: G4 T3 Qty: 10 Wattage: 20 Finish: Brushed Aluminum Weight: 14.7 Product Name: Ten Light Pendant UPC: 845094013280 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 24.00
Length 24.00
Bulb
Type: G4 T3
Qty: 10
Wattage: 20
Finish: Brushed Aluminum
Weight: 14.7
Product Name: Ten Light Pendant
UPC: 845094013280
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445365
Product Name E20285-20 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details