Capital Lighting, Inc. E20252-05 Mini Pendants-Cable 445363

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.08 Product Name: One Light Pendant UPC: 845094014157 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.08 Product Name: One Light Pendant UPC: 845094014157 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20252-05 Mini Pendants-Cable - 445363 - Capital Lighting, Inc.
Columbus, OH, USA
E20252-05 Mini Pendants-Cable
445363
E20252-05 Mini Pendants-Cable 445363
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.08 Product Name: One Light Pendant UPC: 845094014157 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 3.08
Product Name: One Light Pendant
UPC: 845094014157
Category: Mini Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445363
Product Name E20252-05 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details