Capital Lighting, Inc. E20283-20 Bathroom Fixtures-Three Lights 445362

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Weight: 4.4 Product Name: Three Light Bath Vanity UPC: 845094014041 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Wire: 72 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Weight: 4.4 Product Name: Three Light Bath Vanity UPC: 845094014041 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Wire: 72 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20283-20 Bathroom Fixtures-Three Lights - 445362 - Capital Lighting, Inc.
Columbus, OH, USA
E20283-20 Bathroom Fixtures-Three Lights
445362
E20283-20 Bathroom Fixtures-Three Lights 445362
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.00 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Brushed Aluminum Weight: 4.4 Product Name: Three Light Bath Vanity UPC: 845094014041 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Wire: 72 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.00
Bulb
Type: G4 T3
Qty: 3
Wattage: 20
Finish: Brushed Aluminum
Weight: 4.4
Product Name: Three Light Bath Vanity
UPC: 845094014041
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp
Wire: 72
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445362
Product Name E20283-20 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details