Capital Lighting, Inc. E20281-20 Sconces-Single Glass 445361

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Weight: 1.3 Product Name: One Light Wall Mount UPC: 845094013297 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Weight: 1.3 Product Name: One Light Wall Mount UPC: 845094013297 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20281-20 Sconces-Single Glass - 445361 - Capital Lighting, Inc.
Columbus, OH, USA
E20281-20 Sconces-Single Glass
445361
E20281-20 Sconces-Single Glass 445361
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Weight: 1.3 Product Name: One Light Wall Mount UPC: 845094013297 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Brushed Aluminum
Weight: 1.3
Product Name: One Light Wall Mount
UPC: 845094013297
Category: Wall Sconce
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 72
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445361
Product Name E20281-20 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details