Capital Lighting, Inc. 92260FTOI Mini Pendants-Rod 445343

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.56 Product Name: One Light Mini Pendant UPC: 783209060067 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.56 Product Name: One Light Mini Pendant UPC: 783209060067 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92260FTOI Mini Pendants-Rod - 445343 - Capital Lighting, Inc.
Columbus, OH, USA
92260FTOI Mini Pendants-Rod
445343
92260FTOI Mini Pendants-Rod 445343
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.56 Product Name: One Light Mini Pendant UPC: 783209060067 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.56
Product Name: One Light Mini Pendant
UPC: 783209060067
Category: Mini Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445343
Product Name 92260FTOI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details