Capital Lighting, Inc. 92260FTSN Mini Pendants-Rod 445341

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.56 Product Name: One Light Mini Pendant UPC: 783209060074 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.56 Product Name: One Light Mini Pendant UPC: 783209060074 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92260FTSN Mini Pendants-Rod - 445341 - Capital Lighting, Inc.
Columbus, OH, USA
92260FTSN Mini Pendants-Rod
445341
92260FTSN Mini Pendants-Rod 445341
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 2.56 Product Name: One Light Mini Pendant UPC: 783209060074 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 2.56
Product Name: One Light Mini Pendant
UPC: 783209060074
Category: Mini Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445341
Product Name 92260FTSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details