Capital Lighting, Inc. E20292-10 Mid. Chandeliers-Glass Up 445339

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 5.5 Product Name: Five Light Chandelier UPC: 845094014232 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Chain: 504 Wire: 55 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 5.5 Product Name: Five Light Chandelier UPC: 845094014232 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Chain: 504 Wire: 55 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20292-10 Mid. Chandeliers-Glass Up - 445339 - Capital Lighting, Inc.
Columbus, OH, USA
E20292-10 Mid. Chandeliers-Glass Up
445339
E20292-10 Mid. Chandeliers-Glass Up 445339
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 5.5 Product Name: Five Light Chandelier UPC: 845094014232 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Chain: 504 Wire: 55 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Bulb
Type: G9 T4
Qty: 5
Wattage: 40
Finish: Polished Chrome
Weight: 5.5
Product Name: Five Light Chandelier
UPC: 845094014232
Category: Chandelier
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Chain: 504
Wire: 55
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445339
Product Name E20292-10 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details