Capital Lighting, Inc. E20293-10 Mid. Chandeliers-Glass Up 445337

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 9.4 Product Name: Nine Light Chandelier UPC: 845094014249 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Chain: 504 Wire: 55 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 9.4 Product Name: Nine Light Chandelier UPC: 845094014249 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Chain: 504 Wire: 55 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20293-10 Mid. Chandeliers-Glass Up - 445337 - Capital Lighting, Inc.
Columbus, OH, USA
E20293-10 Mid. Chandeliers-Glass Up
445337
E20293-10 Mid. Chandeliers-Glass Up 445337
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 9.4 Product Name: Nine Light Chandelier UPC: 845094014249 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Chain: 504 Wire: 55 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 15.00
Bulb
Type: G9 T4
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 9.4
Product Name: Nine Light Chandelier
UPC: 845094014249
Category: Chandelier
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Chain: 504
Wire: 55
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445337
Product Name E20293-10 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details