Capital Lighting, Inc. E20798-20 Large Chandeliers-Glass Shade 445335

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 105.00 Bulb Qty: 22 Wattage: 50 Finish: Polished Chrome Weight: 51.8 Product Name: Two Light Flush Mount UPC: 845094013334 Category: Flush Mount Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Wire: 60 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 105.00 Bulb Qty: 22 Wattage: 50 Finish: Polished Chrome Weight: 51.8 Product Name: Two Light Flush Mount UPC: 845094013334 Category: Flush Mount Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Wire: 60 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20798-20 Large Chandeliers-Glass Shade - 445335 - Capital Lighting, Inc.
Columbus, OH, USA
E20798-20 Large Chandeliers-Glass Shade
445335
E20798-20 Large Chandeliers-Glass Shade 445335
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 105.00 Bulb Qty: 22 Wattage: 50 Finish: Polished Chrome Weight: 51.8 Product Name: Two Light Flush Mount UPC: 845094013334 Category: Flush Mount Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Wire: 60 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 105.00
Bulb
Qty: 22
Wattage: 50
Finish: Polished Chrome
Weight: 51.8
Product Name: Two Light Flush Mount
UPC: 845094013334
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS Oversized
Safety Listing: Dry
Wire: 60
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445335
Product Name E20798-20 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details