Capital Lighting, Inc. E20803-20 Mid. Chandeliers-Glass Down 445319

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Length 27.00 Bulb Type: GZ4 MR11 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 26.6 Product Name: Eight Light Pendant UPC: 845094013358 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Length 27.00 Bulb Type: GZ4 MR11 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 26.6 Product Name: Eight Light Pendant UPC: 845094013358 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20803-20 Mid. Chandeliers-Glass Down - 445319 - Capital Lighting, Inc.
Columbus, OH, USA
E20803-20 Mid. Chandeliers-Glass Down
445319
E20803-20 Mid. Chandeliers-Glass Down 445319
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Length 27.00 Bulb Type: GZ4 MR11 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 26.6 Product Name: Eight Light Pendant UPC: 845094013358 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Length 27.00
Bulb
Type: GZ4 MR11
Qty: 8
Wattage: 20
Finish: Polished Chrome
Weight: 26.6
Product Name: Eight Light Pendant
UPC: 845094013358
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445319
Product Name E20803-20 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details