Capital Lighting, Inc. E22313-03 Lamps-Desk/Piano Lamps 445307

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel/Polished Chrome Weight: 13.56 Product Name: One Light Table Lamp UPC: 845094013419 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel/Polished Chrome Weight: 13.56 Product Name: One Light Table Lamp UPC: 845094013419 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22313-03 Lamps-Desk/Piano Lamps - 445307 - Capital Lighting, Inc.
Columbus, OH, USA
E22313-03 Lamps-Desk/Piano Lamps
445307
E22313-03 Lamps-Desk/Piano Lamps 445307
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel/Polished Chrome Weight: 13.56 Product Name: One Light Table Lamp UPC: 845094013419 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 96 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel/Polished Chrome
Weight: 13.56
Product Name: One Light Table Lamp
UPC: 845094013419
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Wire: 96
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445307
Product Name E22313-03 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details