Capital Lighting, Inc. E22322-61 Sconces-Pocket 445305

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 4.50 Bulb Type: Mini Bi Pin T5 Qty: 1 Wattage: 21 Finish: Polished Chrome Weight: 2 Product Name: One Light Wall Mount UPC: 845094013914 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 4.50 Bulb Type: Mini Bi Pin T5 Qty: 1 Wattage: 21 Finish: Polished Chrome Weight: 2 Product Name: One Light Wall Mount UPC: 845094013914 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22322-61 Sconces-Pocket - 445305 - Capital Lighting, Inc.
Columbus, OH, USA
E22322-61 Sconces-Pocket
445305
E22322-61 Sconces-Pocket 445305
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 4.50 Bulb Type: Mini Bi Pin T5 Qty: 1 Wattage: 21 Finish: Polished Chrome Weight: 2 Product Name: One Light Wall Mount UPC: 845094013914 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 4.50
Bulb
Type: Mini Bi Pin T5
Qty: 1
Wattage: 21
Finish: Polished Chrome
Weight: 2
Product Name: One Light Wall Mount
UPC: 845094013914
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445305
Product Name E22322-61 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details