Capital Lighting, Inc. E22317-03 Large Chandeliers-Drum Shade 445301

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 11.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 10.7 Product Name: Eight Light Chandelier UPC: 845094013884 Category: Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 11.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 10.7 Product Name: Eight Light Chandelier UPC: 845094013884 Category: Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22317-03 Large Chandeliers-Drum Shade - 445301 - Capital Lighting, Inc.
Columbus, OH, USA
E22317-03 Large Chandeliers-Drum Shade
445301
E22317-03 Large Chandeliers-Drum Shade 445301
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 11.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 10.7 Product Name: Eight Light Chandelier UPC: 845094013884 Category: Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 11.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Satin Nickel/Polished Chrome
Weight: 10.7
Product Name: Eight Light Chandelier
UPC: 845094013884
Category: Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445301
Product Name E22317-03 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details