Capital Lighting, Inc. E22320-61 Island/Pool Table-2 Light Bar 445300

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.50 Length 3.50 Bulb Type: Mini Bi Pin T5 Qty: 1 Wattage: 21 Finish: Polished Chrome Weight: 2.6 Product Name: One Light Pendant UPC: 845094013891 Category: Linear Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.50 Length 3.50 Bulb Type: Mini Bi Pin T5 Qty: 1 Wattage: 21 Finish: Polished Chrome Weight: 2.6 Product Name: One Light Pendant UPC: 845094013891 Category: Linear Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22320-61 Island/Pool Table-2 Light Bar - 445300 - Capital Lighting, Inc.
Columbus, OH, USA
E22320-61 Island/Pool Table-2 Light Bar
445300
E22320-61 Island/Pool Table-2 Light Bar 445300
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.50 Length 3.50 Bulb Type: Mini Bi Pin T5 Qty: 1 Wattage: 21 Finish: Polished Chrome Weight: 2.6 Product Name: One Light Pendant UPC: 845094013891 Category: Linear Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 3.50
Length 3.50
Bulb
Type: Mini Bi Pin T5
Qty: 1
Wattage: 21
Finish: Polished Chrome
Weight: 2.6
Product Name: One Light Pendant
UPC: 845094013891
Category: Linear Pendant
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445300
Product Name E22320-61 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details