Capital Lighting, Inc. 24224-MB Mid. Chandeliers-Glass Down 445199

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mocha Bronze Product Name: Four Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mocha Bronze Product Name: Four Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
24224-MB Mid. Chandeliers-Glass Down - 445199 - Capital Lighting, Inc.
Columbus, OH, USA
24224-MB Mid. Chandeliers-Glass Down
445199
24224-MB Mid. Chandeliers-Glass Down 445199
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mocha Bronze Product Name: Four Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 17.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Mocha Bronze
Product Name: Four Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445199
Product Name 24224-MB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details