Capital Lighting, Inc. 24229-MB Mid. Chandeliers-Glass Up 445193

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mocha Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mocha Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
24229-MB Mid. Chandeliers-Glass Up - 445193 - Capital Lighting, Inc.
Columbus, OH, USA
24229-MB Mid. Chandeliers-Glass Up
445193
24229-MB Mid. Chandeliers-Glass Up 445193
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mocha Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 37.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Mocha Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445193
Product Name 24229-MB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details