Capital Lighting, Inc. 87-1746-21 Lamps-Table Lamps 444974

Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: High Sierra Brown Weight: 18 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: High Sierra Brown Weight: 18 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1746-21 Lamps-Table Lamps - 444974 - Capital Lighting, Inc.
Columbus, OH, USA
87-1746-21 Lamps-Table Lamps
444974
87-1746-21 Lamps-Table Lamps 444974
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: High Sierra Brown Weight: 18 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 34.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: High Sierra Brown
Weight: 18
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444974
Product Name 87-1746-21 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details