Capital Lighting, Inc. 98086-WM Mid. Chandeliers-Glass Up 444959

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Warm Mahogany Product Name: Six Light Chandelier UPC: 46335917439 Category: Chandelier Glass: Amber Sandstone Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Warm Mahogany Product Name: Six Light Chandelier UPC: 46335917439 Category: Chandelier Glass: Amber Sandstone Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98086-WM Mid. Chandeliers-Glass Up - 444959 - Capital Lighting, Inc.
Columbus, OH, USA
98086-WM Mid. Chandeliers-Glass Up
444959
98086-WM Mid. Chandeliers-Glass Up 444959
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Warm Mahogany Product Name: Six Light Chandelier UPC: 46335917439 Category: Chandelier Glass: Amber Sandstone Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 23.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Warm Mahogany
Product Name: Six Light Chandelier
UPC: 46335917439
Category: Chandelier
Glass: Amber Sandstone
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444959
Product Name 98086-WM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details