Capital Lighting, Inc. 98089-WM Mid. Chandeliers-Glass Up 444957

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Warm Mahogany Product Name: Nine Light Chandelier UPC: 46335917446 Category: Chandelier Glass: Amber Sandstone Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Warm Mahogany Product Name: Nine Light Chandelier UPC: 46335917446 Category: Chandelier Glass: Amber Sandstone Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98089-WM Mid. Chandeliers-Glass Up - 444957 - Capital Lighting, Inc.
Columbus, OH, USA
98089-WM Mid. Chandeliers-Glass Up
444957
98089-WM Mid. Chandeliers-Glass Up 444957
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Warm Mahogany Product Name: Nine Light Chandelier UPC: 46335917446 Category: Chandelier Glass: Amber Sandstone Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Warm Mahogany
Product Name: Nine Light Chandelier
UPC: 46335917446
Category: Chandelier
Glass: Amber Sandstone
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444957
Product Name 98089-WM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details