Capital Lighting, Inc. 87-1561-99 Lamps-Floor Lamps 444907

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 54.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel/Steel Weight: 22
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 54.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel/Steel Weight: 22

Suppliers

Company
Product
Description
Supplier Links
87-1561-99 Lamps-Floor Lamps - 444907 - Capital Lighting, Inc.
Columbus, OH, USA
87-1561-99 Lamps-Floor Lamps
444907
87-1561-99 Lamps-Floor Lamps 444907
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 54.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel/Steel Weight: 22

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 54.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel/Steel
Weight: 22

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444907
Product Name 87-1561-99 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details