Capital Lighting, Inc. 87-1562-22 Lamps-Floor Lamps 444904

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 60.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Old world brass Weight: 25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 60.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Old world brass Weight: 25

Suppliers

Company
Product
Description
Supplier Links
87-1562-22 Lamps-Floor Lamps - 444904 - Capital Lighting, Inc.
Columbus, OH, USA
87-1562-22 Lamps-Floor Lamps
444904
87-1562-22 Lamps-Floor Lamps 444904
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 60.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Old world brass Weight: 25

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 60.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Old world brass
Weight: 25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444904
Product Name 87-1562-22 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details