Capital Lighting, Inc. Foyer/Hall Lanterns-Open Frame 444895

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Pendant UPC: 842639006226 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Pendant UPC: 842639006226 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Open Frame - 444895 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Open Frame
444895
Foyer/Hall Lanterns-Open Frame 444895
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Pendant UPC: 842639006226 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.50
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Gold
Product Name: Three Light Pendant
UPC: 842639006226
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444895
Product Name Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details