Capital Lighting, Inc. Mini Pendants-Rod 444891

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Mini-Pendant UPC: 842639006561 Category: Mini-Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Mini-Pendant UPC: 842639006561 Category: Mini-Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 444891 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
444891
Mini Pendants-Rod 444891
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Mini-Pendant UPC: 842639006561 Category: Mini-Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 52.00
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Gold
Product Name: One Light Mini-Pendant
UPC: 842639006561
Category: Mini-Pendant
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444891
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details