Capital Lighting, Inc. Bathroom Fixtures-Four Lights 444871

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Extension: 8 Bulb Qty: 4 Wattage: 100 Finish: Burnished Gold Product Name: Four Light Vanity UPC: 842639006615 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Extension: 8 Bulb Qty: 4 Wattage: 100 Finish: Burnished Gold Product Name: Four Light Vanity UPC: 842639006615 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 444871 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
444871
Bathroom Fixtures-Four Lights 444871
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Extension: 8 Bulb Qty: 4 Wattage: 100 Finish: Burnished Gold Product Name: Four Light Vanity UPC: 842639006615 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 11.50
Extension: 8
Bulb
Qty: 4
Wattage: 100
Finish: Burnished Gold
Product Name: Four Light Vanity
UPC: 842639006615
Category: Vanity
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444871
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details