Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 444870

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 12.00 Extension: 8 Bulb Qty: 5 Wattage: 100 Finish: Burnished Gold Product Name: Five Light Vanity UPC: 842639006622 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 12.00 Extension: 8 Bulb Qty: 5 Wattage: 100 Finish: Burnished Gold Product Name: Five Light Vanity UPC: 842639006622 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 444870 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
444870
Bathroom Fixtures-Five+Lights 444870
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 12.00 Extension: 8 Bulb Qty: 5 Wattage: 100 Finish: Burnished Gold Product Name: Five Light Vanity UPC: 842639006622 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 12.00
Extension: 8
Bulb
Qty: 5
Wattage: 100
Finish: Burnished Gold
Product Name: Five Light Vanity
UPC: 842639006622
Category: Vanity
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444870
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details