Capital Lighting, Inc. 23203-BS/LAV Pendants-Bowl Style 444868

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 39.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594005486 Category: Cable Pendant Glass: Lava Shipped Via: No Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 39.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594005486 Category: Cable Pendant Glass: Lava Shipped Via: No Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23203-BS/LAV Pendants-Bowl Style - 444868 - Capital Lighting, Inc.
Columbus, OH, USA
23203-BS/LAV Pendants-Bowl Style
444868
23203-BS/LAV Pendants-Bowl Style 444868
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 39.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594005486 Category: Cable Pendant Glass: Lava Shipped Via: No Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 39.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594005486
Category: Cable Pendant
Glass: Lava
Shipped Via: No
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444868
Product Name 23203-BS/LAV Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details