Capital Lighting, Inc. 23203-BS/AMZ Pendants-Bowl Style 444865

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 39.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594005479 Category: Cable Pendant Shipped Via: No Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 39.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594005479 Category: Cable Pendant Shipped Via: No Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23203-BS/AMZ Pendants-Bowl Style - 444865 - Capital Lighting, Inc.
Columbus, OH, USA
23203-BS/AMZ Pendants-Bowl Style
444865
23203-BS/AMZ Pendants-Bowl Style 444865
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 39.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594005479 Category: Cable Pendant Shipped Via: No Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 39.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594005479
Category: Cable Pendant
Shipped Via: No
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444865
Product Name 23203-BS/AMZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details