Capital Lighting, Inc. 20309-WH/FST Exterior -Spot Lights 444849

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 8.00 Length 8.00 Extension: 6.4 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: White Product Name: One Light Spotlight UPC: 641594200096 Category: Spotlight Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 8.00 Length 8.00 Extension: 6.4 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: White Product Name: One Light Spotlight UPC: 641594200096 Category: Spotlight Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20309-WH/FST Exterior -Spot Lights - 444849 - Capital Lighting, Inc.
Columbus, OH, USA
20309-WH/FST Exterior -Spot Lights
444849
20309-WH/FST Exterior -Spot Lights 444849
PRODUCT DETAILS / SPECS Width/Dia: 4.40 Height: 8.00 Length 8.00 Extension: 6.4 Bulb Type: Halogen Qty: 1 Wattage: 75 Finish: White Product Name: One Light Spotlight UPC: 641594200096 Category: Spotlight Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.40
Height: 8.00
Length 8.00
Extension: 6.4
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: White
Product Name: One Light Spotlight
UPC: 641594200096
Category: Spotlight
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444849
Product Name 20309-WH/FST Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details