Capital Lighting, Inc. 20435-BS/OPL Sconces-Single Glass 444844

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 12.50 Length 12.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594075007 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 12.50 Length 12.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594075007 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20435-BS/OPL Sconces-Single Glass - 444844 - Capital Lighting, Inc.
Columbus, OH, USA
20435-BS/OPL Sconces-Single Glass
444844
20435-BS/OPL Sconces-Single Glass 444844
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 12.50 Length 12.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594075007 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 12.50
Length 12.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
UPC: 641594075007
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444844
Product Name 20435-BS/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details