Capital Lighting, Inc. 20440-BS/OPL Sconces-Pocket 444843

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Length 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594075069 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Length 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594075069 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20440-BS/OPL Sconces-Pocket - 444843 - Capital Lighting, Inc.
Columbus, OH, USA
20440-BS/OPL Sconces-Pocket
444843
20440-BS/OPL Sconces-Pocket 444843
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Length 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594075069 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Length 11.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Sconce
UPC: 641594075069
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444843
Product Name 20440-BS/OPL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details