Capital Lighting, Inc. 50560-BS/OPL Sconces-Single Glass 444828

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 10.50 Length 10.50 Extension: 4.75 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594015737 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 10.50 Length 10.50 Extension: 4.75 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594015737 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50560-BS/OPL Sconces-Single Glass - 444828 - Capital Lighting, Inc.
Columbus, OH, USA
50560-BS/OPL Sconces-Single Glass
444828
50560-BS/OPL Sconces-Single Glass 444828
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 10.50 Length 10.50 Extension: 4.75 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594015737 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 1.75
Height: 10.50
Length 10.50
Extension: 4.75
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
UPC: 641594015737
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444828
Product Name 50560-BS/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details