Capital Lighting, Inc. 94003-SP Bathroom Fixtures-Three Lights 444795

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335916593 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335916593 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
94003-SP Bathroom Fixtures-Three Lights - 444795 - Capital Lighting, Inc.
Columbus, OH, USA
94003-SP Bathroom Fixtures-Three Lights
444795
94003-SP Bathroom Fixtures-Three Lights 444795
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335916593 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Platinum
Product Name: Three Light Bath Bar
UPC: 46335916593
Category: Bath/Vanity/Wall Sconces
Glass: Faux Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444795
Product Name 94003-SP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details