Capital Lighting, Inc. 31134-MP Exterior -Hanging 444785

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Hanging Lantern UPC: 46335917989 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Hanging Lantern UPC: 46335917989 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31134-MP Exterior -Hanging - 444785 - Capital Lighting, Inc.
Columbus, OH, USA
31134-MP Exterior -Hanging
444785
31134-MP Exterior -Hanging 444785
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Hanging Lantern UPC: 46335917989 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Patina
Product Name: One Light Hanging Lantern
UPC: 46335917989
Category: Dark Sky
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444785
Product Name 31134-MP Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details