Capital Lighting, Inc. 20901-CHN Exterior -Wall Mount 444783

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chestnut Product Name: One Light Wall lantern UPC: 46335917750 Category: Wall Lantern Glass: Aged Crackle Optic Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chestnut Product Name: One Light Wall lantern UPC: 46335917750 Category: Wall Lantern Glass: Aged Crackle Optic Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
20901-CHN Exterior -Wall Mount - 444783 - Capital Lighting, Inc.
Columbus, OH, USA
20901-CHN Exterior -Wall Mount
444783
20901-CHN Exterior -Wall Mount 444783
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chestnut Product Name: One Light Wall lantern UPC: 46335917750 Category: Wall Lantern Glass: Aged Crackle Optic Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Length 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chestnut
Product Name: One Light Wall lantern
UPC: 46335917750
Category: Wall Lantern
Glass: Aged Crackle Optic
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444783
Product Name 20901-CHN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details