Capital Lighting, Inc. 2301-AM-ORB Exterior -Wall Mount 444780

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.50 Length 23.50 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Wall Lantern UPC: 46335917972 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.50 Length 23.50 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Wall Lantern UPC: 46335917972 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2301-AM-ORB Exterior -Wall Mount - 444780 - Capital Lighting, Inc.
Columbus, OH, USA
2301-AM-ORB Exterior -Wall Mount
444780
2301-AM-ORB Exterior -Wall Mount 444780
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.50 Length 23.50 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Wall Lantern UPC: 46335917972 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 23.50
Length 23.50
Extension: 16.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Four Light Wall Lantern
UPC: 46335917972
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444780
Product Name 2301-AM-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details