Capital Lighting, Inc. 98031-WM Pendants-Bowl Style 444748

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Inverted Pendant UPC: 46335917378 Category: Pendant Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Inverted Pendant UPC: 46335917378 Category: Pendant Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98031-WM Pendants-Bowl Style - 444748 - Capital Lighting, Inc.
Columbus, OH, USA
98031-WM Pendants-Bowl Style
444748
98031-WM Pendants-Bowl Style 444748
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Inverted Pendant UPC: 46335917378 Category: Pendant Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 25.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Warm Mahogany
Product Name: Three Light Inverted Pendant
UPC: 46335917378
Category: Pendant
Glass: Amber Sandstone
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444748
Product Name 98031-WM Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details