Capital Lighting, Inc. 20635-BAC Exterior -Ceiling Mount 444728

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Antique Copper Product Name: Two Light Flush Mount UPC: 46335917712 Category: Flushmount Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Antique Copper Product Name: Two Light Flush Mount UPC: 46335917712 Category: Flushmount Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
20635-BAC Exterior -Ceiling Mount - 444728 - Capital Lighting, Inc.
Columbus, OH, USA
20635-BAC Exterior -Ceiling Mount
444728
20635-BAC Exterior -Ceiling Mount 444728
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Antique Copper Product Name: Two Light Flush Mount UPC: 46335917712 Category: Flushmount Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Antique Copper
Product Name: Two Light Flush Mount
UPC: 46335917712
Category: Flushmount
Glass: Clear & Frosted Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444728
Product Name 20635-BAC Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details