Capital Lighting, Inc. 20601-BAC Exterior -Wall Mount 444722

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Antique Copper Product Name: One Light Wall lantern UPC: 46335917682 Category: Wall Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Antique Copper Product Name: One Light Wall lantern UPC: 46335917682 Category: Wall Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
20601-BAC Exterior -Wall Mount - 444722 - Capital Lighting, Inc.
Columbus, OH, USA
20601-BAC Exterior -Wall Mount
444722
20601-BAC Exterior -Wall Mount 444722
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Antique Copper Product Name: One Light Wall lantern UPC: 46335917682 Category: Wall Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Antique Copper
Product Name: One Light Wall lantern
UPC: 46335917682
Category: Wall Lantern
Glass: Clear & Frosted Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444722
Product Name 20601-BAC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details