Capital Lighting, Inc. 28545 Lamps-Floor Lamps 444624

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 65.25 Length 65.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Green Weight: 20 Product Name: One Light Floor Lamp UPC: 792977285459 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 65.25 Length 65.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Green Weight: 20 Product Name: One Light Floor Lamp UPC: 792977285459 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28545 Lamps-Floor Lamps - 444624 - Capital Lighting, Inc.
Columbus, OH, USA
28545 Lamps-Floor Lamps
444624
28545 Lamps-Floor Lamps 444624
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 65.25 Length 65.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Green Weight: 20 Product Name: One Light Floor Lamp UPC: 792977285459 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 65.25
Length 65.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Green
Weight: 20
Product Name: One Light Floor Lamp
UPC: 792977285459
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444624
Product Name 28545 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details