Capital Lighting, Inc. Bathroom Fixtures-Two Lights 444589

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity UPC: 842639006400 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity UPC: 842639006400 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 444589 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
444589
Bathroom Fixtures-Two Lights 444589
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity UPC: 842639006400 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rubbed Bronze
Product Name: Two Light Vanity
UPC: 842639006400
Category: Vanity
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444589
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details