Capital Lighting, Inc. Sconces-Pocket 444585

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Iron Product Name: One Light Sconce UPC: 842639006721 Category: Sconce Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Iron Product Name: One Light Sconce UPC: 842639006721 Category: Sconce Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 444585 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
444585
Sconces-Pocket 444585
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Iron Product Name: One Light Sconce UPC: 842639006721 Category: Sconce Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Vintage Iron
Product Name: One Light Sconce
UPC: 842639006721
Category: Sconce
Glass: Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444585
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details