Capital Lighting, Inc. Bathroom Fixtures-Three Lights 444583

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity UPC: 842639006387 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity UPC: 842639006387 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 444583 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
444583
Bathroom Fixtures-Three Lights 444583
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity UPC: 842639006387 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Vanity
UPC: 842639006387
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444583
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details