Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 444581

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Vanity UPC: 842639006394 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Vanity UPC: 842639006394 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 444581 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
444581
Bathroom Fixtures-Five+Lights 444581
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Product Name: Five Light Vanity UPC: 842639006394 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Product Name: Five Light Vanity
UPC: 842639006394
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444581
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details