Capital Lighting, Inc. Island/Pool Table-2 Light Bar 444560

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rubbed Bronze Product Name: Two Light Island UPC: 842639006790 Category: Island Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rubbed Bronze Product Name: Two Light Island UPC: 842639006790 Category: Island Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-2 Light Bar - 444560 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-2 Light Bar
444560
Island/Pool Table-2 Light Bar 444560
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Rubbed Bronze Product Name: Two Light Island UPC: 842639006790 Category: Island Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Rubbed Bronze
Product Name: Two Light Island
UPC: 842639006790
Category: Island
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444560
Product Name Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details