Capital Lighting, Inc. Mid. Chandeliers-Glass Up 444534

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Bronze Product Name: Nine Light Chandelier UPC: 842639006271 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Bronze Product Name: Nine Light Chandelier UPC: 842639006271 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 444534 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
444534
Mid. Chandeliers-Glass Up 444534
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rubbed Bronze Product Name: Nine Light Chandelier UPC: 842639006271 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 33.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rubbed Bronze
Product Name: Nine Light Chandelier
UPC: 842639006271
Category: Chandelier
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444534
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details