Capital Lighting, Inc. Bathroom Fixtures-Four Lights 444531

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity UPC: 842639005908 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity UPC: 842639005908 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 444531 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
444531
Bathroom Fixtures-Four Lights 444531
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity UPC: 842639005908 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rubbed Bronze
Product Name: Four Light Vanity
UPC: 842639005908
Category: Vanity
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444531
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details