Capital Lighting, Inc. Mini Pendants-Rod 444528

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mist Product Name: One Light Mini-Pendant UPC: 842639004529 Category: Mini-Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mist Product Name: One Light Mini-Pendant UPC: 842639004529 Category: Mini-Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 444528 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
444528
Mini Pendants-Rod 444528
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Mist Product Name: One Light Mini-Pendant UPC: 842639004529 Category: Mini-Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Mist
Product Name: One Light Mini-Pendant
UPC: 842639004529
Category: Mini-Pendant
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444528
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details