Capital Lighting, Inc. Bathroom Fixtures-Two Lights 444521

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity UPC: 842639006943 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity UPC: 842639006943 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 444521 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
444521
Bathroom Fixtures-Two Lights 444521
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Vanity UPC: 842639006943 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rubbed Bronze
Product Name: Two Light Vanity
UPC: 842639006943
Category: Vanity
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444521
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details