Capital Lighting, Inc. Foyer/Hall Lanterns-Glass w/Frame 444517

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Iron Product Name: One Light Pendant UPC: 842639006479 Category: Pendant Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Iron Product Name: One Light Pendant UPC: 842639006479 Category: Pendant Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Glass w/Frame - 444517 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Glass w/Frame
444517
Foyer/Hall Lanterns-Glass w/Frame 444517
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Iron Product Name: One Light Pendant UPC: 842639006479 Category: Pendant Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Iron
Product Name: One Light Pendant
UPC: 842639006479
Category: Pendant
Glass: Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444517
Product Name Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details