Capital Lighting, Inc. Large Chandeliers-Glass Shade 444516

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Vintage Iron Product Name: 16 Light Chandelier UPC: 842639006523 Category: Chandelier Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Vintage Iron Product Name: 16 Light Chandelier UPC: 842639006523 Category: Chandelier Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 444516 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
444516
Large Chandeliers-Glass Shade 444516
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Vintage Iron Product Name: 16 Light Chandelier UPC: 842639006523 Category: Chandelier Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 48.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Vintage Iron
Product Name: 16 Light Chandelier
UPC: 842639006523
Category: Chandelier
Glass: Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444516
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details